Knight Optical (UK) Ltd Lenticular Fresnel Lens 0.7mm pitch 0.5mm radius 200x200mm LFC0705

Description
Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s lewnticular fresnel lenses can improve your instrumentation and supply chain experience.
Datasheet
Description
Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s lewnticular fresnel lenses can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenticular Fresnel Lens 0.7mm pitch 0.5mm radius 200x200mm - LFC0705 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Lenticular Fresnel Lens 0.7mm pitch 0.5mm radius 200x200mm
LFC0705
Lenticular Fresnel Lens 0.7mm pitch 0.5mm radius 200x200mm LFC0705
Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s lewnticular fresnel lenses can improve your instrumentation and supply chain experience.

Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos.

Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s lewnticular fresnel lenses can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LFC0705
Product Name Lenticular Fresnel Lens 0.7mm pitch 0.5mm radius 200x200mm
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details