Knight Optical (UK) Ltd Doublet Lens 25mmdia x 100mm F.L. LDB10025

Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet
Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doublet Lens 25mmdia x 100mm F.L. - LDB10025 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Doublet Lens 25mmdia x 100mm F.L.
LDB10025
Doublet Lens 25mmdia x 100mm F.L. LDB10025
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams.

These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes.

We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LDB10025
Product Name Doublet Lens 25mmdia x 100mm F.L.
Focal Length 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Optical Half Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Lenticular - LN 669 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details