Knight Optical (UK) Ltd Biconvex Lens BK7 12.5mmdia x 25mm F.L. Uncoated LBV2512

Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet
Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens BK7 12.5mmdia x 25mm F.L. Uncoated - LBV2512 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens BK7 12.5mmdia x 25mm F.L. Uncoated
LBV2512
Biconvex Lens BK7 12.5mmdia x 25mm F.L. Uncoated LBV2512
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature.
Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LBV2512
Product Name Biconvex Lens BK7 12.5mmdia x 25mm F.L. Uncoated
Focal Length 25 mm (0.9843 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Edge Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details