Knight Optical (UK) Ltd Plastic Aspheric Lens 37.5mmdia x 19.8mm F.L. LAP3820

Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet
Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Aspheric Lens 37.5mmdia x 19.8mm F.L. - LAP3820 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Aspheric Lens 37.5mmdia x 19.8mm F.L.
LAP3820
Plastic Aspheric Lens 37.5mmdia x 19.8mm F.L. LAP3820
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources.

Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAP3820
Product Name Plastic Aspheric Lens 37.5mmdia x 19.8mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated - CKV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details