Knight Optical (UK) Ltd Firepolished Planoconvex Aspheric Lens 18mmdia x 15mm F.L. LAF1815

Description
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.
Datasheet
Description
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Firepolished Planoconvex Aspheric Lens 18mmdia x 15mm F.L.
LAF1815
Firepolished Planoconvex Aspheric Lens 18mmdia x 15mm F.L. LAF1815
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.

These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality.

Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site.

Please contact our technical sales team for availability of one-off or bulk pricing.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAF1815
Product Name Firepolished Planoconvex Aspheric Lens 18mmdia x 15mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, 430-700 nm - KPA23AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 20.54 mm (0.8087 inch)
Center Thickness 15.5 mm (0.6102 inch)
View Details