Knight Optical (UK) Ltd 0.3 OD Metallic ND Filter UV Grade 12.5mmdia x 2mmthk FNU0313

Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet
Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 OD Metallic ND Filter UV Grade 12.5mmdia x 2mmthk - FNU0313 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
0.3 OD Metallic ND Filter UV Grade 12.5mmdia x 2mmthk
FNU0313
0.3 OD Metallic ND Filter UV Grade 12.5mmdia x 2mmthk FNU0313
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems.

Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm.

We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNU0313
Product Name 0.3 OD Metallic ND Filter UV Grade 12.5mmdia x 2mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
1546-10 OD4 Bandpass Filter - 7601 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread - 910PH-40 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details