Newport MKS High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread 910PH-40

Description
The 910PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote
Description
The 910PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread - 910PH-40 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread
910PH-40
High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread 910PH-40
The 910PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

The 910PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 910PH-40
Product Name High-Energy Pinhole, Molybdenum, 40 µm, 0.875-20 Thread
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 12.7 mm, 475 nm Cut-on - 5CGA-475 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 645 nm Cut-on, RG645 Glass - FSQ-RG645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm - 10LWF-950-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details