Knight Optical (UK) Ltd 4 OD Gelatin ND Filter 50x50x0.1mmthk FNP4050

Description
Neutral density filters attenuate light by a constant amount that is, to first order, independent of the wavelength. Gelatin ND filters are the cheapest but tend to have more fluctuation with wavelength and a narrower wavelength range than glass ND filters and metallic types. Gelatine neutral density filters work by absorption so care must be taken to avoid overheating which can lead to damage to the filter. Gelatine ND filters can also be cut easily to bespoke custom sizes in your own laboratory which can be extremely useful. Wratten neutral density gelatin filters are now being replaced by Wratten 2 type filters which are manufactured using a ridged polymer. Wratten 2 filters are more robust and unaffected by water and moisture as gelatine type.
Datasheet
Description
Neutral density filters attenuate light by a constant amount that is, to first order, independent of the wavelength. Gelatin ND filters are the cheapest but tend to have more fluctuation with wavelength and a narrower wavelength range than glass ND filters and metallic types. Gelatine neutral density filters work by absorption so care must be taken to avoid overheating which can lead to damage to the filter. Gelatine ND filters can also be cut easily to bespoke custom sizes in your own laboratory which can be extremely useful. Wratten neutral density gelatin filters are now being replaced by Wratten 2 type filters which are manufactured using a ridged polymer. Wratten 2 filters are more robust and unaffected by water and moisture as gelatine type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 OD Gelatin ND Filter 50x50x0.1mmthk - FNP4050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
4 OD Gelatin ND Filter 50x50x0.1mmthk
FNP4050
4 OD Gelatin ND Filter 50x50x0.1mmthk FNP4050
Neutral density filters attenuate light by a constant amount that is, to first order, independent of the wavelength. Gelatin ND filters are the cheapest but tend to have more fluctuation with wavelength and a narrower wavelength range than glass ND filters and metallic types. Gelatine neutral density filters work by absorption so care must be taken to avoid overheating which can lead to damage to the filter. Gelatine ND filters can also be cut easily to bespoke custom sizes in your own laboratory which can be extremely useful. Wratten neutral density gelatin filters are now being replaced by Wratten 2 type filters which are manufactured using a ridged polymer. Wratten 2 filters are more robust and unaffected by water and moisture as gelatine type.

Neutral density filters attenuate light by a constant amount that is, to first order, independent of the wavelength. Gelatin ND filters are the cheapest but tend to have more fluctuation with wavelength and a narrower wavelength range than glass ND filters and metallic types. Gelatine neutral density filters work by absorption so care must be taken to avoid overheating which can lead to damage to the filter. Gelatine ND filters can also be cut easily to bespoke custom sizes in your own laboratory which can be extremely useful.
Wratten neutral density gelatin filters are now being replaced by Wratten 2 type filters which are manufactured using a ridged polymer. Wratten 2 filters are more robust and unaffected by water and moisture as gelatine type.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNP4050
Product Name 4 OD Gelatin ND Filter 50x50x0.1mmthk
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
486-20_564-24 OD6 Dual-Bandpass Filter - 7093 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Bandpass Filter, 25.4 mm, 370±2 nm Center, 12±2 nm FWHM - 10BPF10-370 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details