Alluxa, Inc. 486-20_564-24 OD6 Dual-Bandpass Filter 7093

Description
Dual-bandpass filter with center wavelengths (CWL) at 486 nm and 564 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 20 nm and 24 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 1150 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Dual-bandpass filter with center wavelengths (CWL) at 486 nm and 564 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 20 nm and 24 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 1150 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
486-20_564-24 OD6 Dual-Bandpass Filter - 7093 - Alluxa, Inc.
Santa Rosa, CA, United States
486-20_564-24 OD6 Dual-Bandpass Filter
7093
486-20_564-24 OD6 Dual-Bandpass Filter 7093
Dual-bandpass filter with center wavelengths (CWL) at 486 nm and 564 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 20 nm and 24 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 1150 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Dual-bandpass filter with center wavelengths (CWL) at 486 nm and 564 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 20 nm and 24 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 1150 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7093
Product Name 486-20_564-24 OD6 Dual-Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

854.125-0.75 OD6 Ultra Narrow Bandpass Filter - 7274 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.1-0.9 OD5 Ultra Narrow Bandpass Filter - 7708 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
760.7-1 OD4 Ultra Narrow Bandpass Filter - 7350 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
589.5-1 OD4 Ultra Narrow Bandpass Filter - 7072 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details