Knight Optical (UK) Ltd 3 OD Absorptive Glass ND Filter 50x50x2.4mmthk FNG3050

Description
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.
Datasheet
Description
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 OD Absorptive Glass ND Filter 50x50x2.4mmthk - FNG3050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
3 OD Absorptive Glass ND Filter 50x50x2.4mmthk
FNG3050
3 OD Absorptive Glass ND Filter 50x50x2.4mmthk FNG3050
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.

Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness.

Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page.

In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNG3050
Product Name 3 OD Absorptive Glass ND Filter 50x50x2.4mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
856.875-0.75 OD6 Ultra Narrow Bandpass Filter - 7285 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3 - FSQ-KG3-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details