Newport MKS Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3 FSQ-KG3-C

Description
The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote
Description
The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3 - FSQ-KG3-C - Newport MKS
Irvine, CA, United States
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3
FSQ-KG3-C
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3 FSQ-KG3-C
The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Color Filters
Product Number FSQ-KG3-C
Product Name Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG3
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 25.4 mm, 455 nm Cut-on, GG455 Glass - FSR-GG455 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 375 nm Cut-on - 20CGA-375 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 780 nm Cut-on - 10CGA-780 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 324 nm Cut-on, WG.320 Glass - FSQ-WG320 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details