Knight Optical (UK) Ltd 0.1 OD Absorptive Glass ND Filter 12.5mmdia x 0.6mmthk FNG0113

Description
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.
Datasheet
Description
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OD Absorptive Glass ND Filter 12.5mmdia x 0.6mmthk - FNG0113 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
0.1 OD Absorptive Glass ND Filter 12.5mmdia x 0.6mmthk
FNG0113
0.1 OD Absorptive Glass ND Filter 12.5mmdia x 0.6mmthk FNG0113
Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness. Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page. In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.

Glass Neutral Density filters attenuate light by absorption just like the gelatine neutral density filters. Glass ND Filters are more robust and tend to have more uniform absorption characteristics. They also attenuate by absorption and so care must be taken to avoid overheating. Attenuation is achieved by polishing glass to the correct thickness.

Knight Optical offers stock absorptive ND filters in 12.5mm and 25mm diameters, and 50x50mm squares manufactured from high quality glass. Each filter is available with blocking between 0.1 and 4.0 OD and are available to purchase direct from this page.

In addition to our stock absorptive glass ND filters, Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. We are able to supply ND filters cut to sizes and shapes to fit individual application and mount filters where applicable. For more information on our custom glass ND filters, or for more information on our entire filter range, contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNG0113
Product Name 0.1 OD Absorptive Glass ND Filter 12.5mmdia x 0.6mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
447-60 OD6 Bandpass Filter - 7160 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 470±2 nm Center, 10±2 nm FWHM - 20BPF10-470 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details