Alluxa, Inc. 560-32 OD6 Bandpass Filter 7163

Description
Bandpass filter with a 560 nm (± 3.0 nm) center wavelength (CWL), a 32 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 200 nm to 925 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 95% average transmission from 546 nm to 574 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 560 nm (± 3.0 nm) center wavelength (CWL), a 32 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 200 nm to 925 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 95% average transmission from 546 nm to 574 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
560-32 OD6 Bandpass Filter - 7163 - Alluxa, Inc.
Santa Rosa, CA, United States
560-32 OD6 Bandpass Filter
7163
560-32 OD6 Bandpass Filter 7163
Bandpass filter with a 560 nm (± 3.0 nm) center wavelength (CWL), a 32 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 200 nm to 925 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 95% average transmission from 546 nm to 574 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 560 nm (± 3.0 nm) center wavelength (CWL), a 32 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 200 nm to 925 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 95% average transmission from 546 nm to 574 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7163
Product Name 560-32 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

677-23 OD6 Bandpass Filter - 7155 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
395.9-0.3 OD12 Ultra Narrow Bandpass Filter - 7357 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
660.8-0.3 OD5 Ultra Narrow Bandpass Filter - 7307 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
325-2 OD6 Ultra Narrow Bandpass Filter - 7003 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details