Knight Optical (UK) Ltd 960nm Standard Interference Bandpass Filter 25mmdia x 10nmBW 960DIB25

Description
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.
Datasheet
Description
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
960nm Standard Interference Bandpass Filter 25mmdia x 10nmBW - 960DIB25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
960nm Standard Interference Bandpass Filter 25mmdia x 10nmBW
960DIB25
960nm Standard Interference Bandpass Filter 25mmdia x 10nmBW 960DIB25
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths.

Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters).

The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve.

For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 960DIB25
Product Name 960nm Standard Interference Bandpass Filter 25mmdia x 10nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
420-10 OD4 Bandpass Filter - 7379 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 645 nm Cut-on - 10CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details