Alluxa, Inc. 420-10 OD4 Bandpass Filter 7379

Description
Bandpass filter with a 420 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 420 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420-10 OD4 Bandpass Filter - 7379 - Alluxa, Inc.
Santa Rosa, CA, United States
420-10 OD4 Bandpass Filter
7379
420-10 OD4 Bandpass Filter 7379
Bandpass filter with a 420 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 420 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7379
Product Name 420-10 OD4 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

377-30_479.5-27 OD6 ULTRA Dual-Bandpass Filter - 7167 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.08-0.17 OD5 Ultra Narrow Bandpass Filter - 7056 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 24.2 mm (0.9528 inch)
View Details
856.125-0.75 OD6 Ultra Narrow Bandpass Filter - 7282 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
660.8-0.3 OD5 Ultra Narrow Bandpass Filter - 7307 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details