Knight Optical (UK) Ltd 610nm Shortpass Colour Glass Filter 50x50x3mmthk 611FCS5050

Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.
Datasheet
Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
610nm Shortpass Colour Glass Filter 50x50x3mmthk - 611FCS5050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
610nm Shortpass Colour Glass Filter 50x50x3mmthk
611FCS5050
610nm Shortpass Colour Glass Filter 50x50x3mmthk 611FCS5050
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.

Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants.

Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths.

The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 611FCS5050
Product Name 610nm Shortpass Colour Glass Filter 50x50x3mmthk
Filter Type Short Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 570 nm Cut-on - 10CGA-570 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Color Filters
Application Visible
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details