Newport MKS Longpass Filter, Dielectric, 25.4 mm, 500 ± 5 nm Cut-On, 510 - 1200 nm 10LWF-500-B

Description
The 10LWF-500-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 500 ±5 nm cut-on wavelength and a 510 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote
Description
The 10LWF-500-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 500 ±5 nm cut-on wavelength and a 510 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Dielectric, 25.4 mm, 500 ± 5 nm Cut-On, 510 - 1200 nm - 10LWF-500-B - Newport MKS
Irvine, CA, United States
Longpass Filter, Dielectric, 25.4 mm, 500 ± 5 nm Cut-On, 510 - 1200 nm
10LWF-500-B
Longpass Filter, Dielectric, 25.4 mm, 500 ± 5 nm Cut-On, 510 - 1200 nm 10LWF-500-B
The 10LWF-500-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 500 ±5 nm cut-on wavelength and a 510 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

The 10LWF-500-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 500 ±5 nm cut-on wavelength and a 510 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10LWF-500-B
Product Name Longpass Filter, Dielectric, 25.4 mm, 500 ± 5 nm Cut-On, 510 - 1200 nm
Filter Type Long Pass Filters; Dielectric Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 435 nm Cut-on - 10CGA-435 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Laser Beam Combiner, Dichroic, 25mm, 473-491 nm Refl, 515-647 nm Trans - DCM12 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 592-660 nm Trans. - HPD585 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details
High-Energy Pinhole, Molybdenum, 10 µm, 0.875-20 Thread - 910PH-10 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details