Knight Optical (UK) Ltd 575nm Shortpass Colour Glass Filter 25mmdia x 3mmthk 575FCS2500

Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.
Datasheet
Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
575nm Shortpass Colour Glass Filter 25mmdia x 3mmthk - 575FCS2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
575nm Shortpass Colour Glass Filter 25mmdia x 3mmthk
575FCS2500
575nm Shortpass Colour Glass Filter 25mmdia x 3mmthk 575FCS2500
Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths. The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.

Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants.

Colour Glass filters are useful for selective wavelength absorption and therefor achieve high out of band blocking. Colour glass type Shortpass filters have very low transmission in long wavelengths and high transmission in the short wavelengths.

The Short-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. We also supply customer colour glass filters in shapes and sizes to fit individual customer's requirements. For more information about our customer filters please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 575FCS2500
Product Name 575nm Shortpass Colour Glass Filter 25mmdia x 3mmthk
Filter Type Short Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
High-Energy Pinhole, Molybdenum, 10 µm, 0.875-20 Thread - 910PH-10 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details