Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans. HPD410

Description
The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans. - HPD410 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans.
HPD410
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans. HPD410
The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD410 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD410
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 425-515 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Shortpass, 25.4 mm, 550 nm Cut-off, 415-540 nm Transmission - 10SWF-550-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80° - 20DKIT-C3 - Newport MKS
Specs
Filter Type Diffuser Kit, Wide
Filter Set Filter Set
Filter Diameter, Side Length, or Rectangular Length 45 mm (1.77 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 780 nm Cut-on, RG780 Glass - FR-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 780 nm Cut-on - 5CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details