ORION Fans Fan Finger Guard, 80Mm, Aluminium; Fan Frame Size Orion Fans WMG80B

Description
FAN FINGER GUARD, 80MM, ALUMINIUM; Fan Frame Size:80mm; For Use With:Orion Fans OD8015, OD8020, OD8025, OA825, OA80 Series; Fixing Centers:71.4mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN FINGER GUARD, 80MM, ALUMINIUM; Fan Frame Size:80mm; For Use With:Orion Fans OD8015, OD8020, OD8025, OA825, OA80 Series; Fixing Centers:71.4mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Finger Guard, 80Mm, Aluminium; Fan Frame Size Orion Fans - 91AH9652 - Newark, An Avnet Company
Chicago, IL, United States
Fan Finger Guard, 80Mm, Aluminium; Fan Frame Size Orion Fans
91AH9652
Fan Finger Guard, 80Mm, Aluminium; Fan Frame Size Orion Fans 91AH9652
FAN FINGER GUARD, 80MM, ALUMINIUM; Fan Frame Size:80mm; For Use With:Orion Fans OD8015, OD8020, OD8025, OA825, OA80 Series; Fixing Centers:71.4mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

FAN FINGER GUARD, 80MM, ALUMINIUM; Fan Frame Size:80mm; For Use With:Orion Fans OD8015, OD8020, OD8025, OA825, OA80 Series; Fixing Centers:71.4mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 91AH9652
Product Name Fan Finger Guard, 80Mm, Aluminium; Fan Frame Size Orion Fans
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-8 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details