ORION Fans Fan Finger Guard, 60Mm, Aluminium; Fan Frame Size Orion Fans WMG60M

Description
FAN FINGER GUARD, 60MM, ALUMINIUM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series; Fixing Centers:50mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
FAN FINGER GUARD, 60MM, ALUMINIUM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series; Fixing Centers:50mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Finger Guard is designed for 60mm fan frames, specifically compatible with Orion Fans models OD6010, OD6015, OD6020, OD6025, and OA60 Series. It is constructed from aluminum, ensuring durability and resistance to corrosion. The guard features fixing centers of 50mm, making it suitable for various mounting applications. This product is RoHS compliant, indicating it meets environmental safety standards. The aluminum finish is available in both mill and black options, with packaging options including single units or 10-packs.

Datasheet Summary
Powered by GS/AI

The Fan Finger Guard is designed for 60mm fan frames, specifically compatible with Orion Fans models OD6010, OD6015, OD6020, OD6025, and OA60 Series. It is constructed from aluminum, ensuring durability and resistance to corrosion. The guard features fixing centers of 50mm, making it suitable for various mounting applications. This product is RoHS compliant, indicating it meets environmental safety standards. The aluminum finish is available in both mill and black options, with packaging options including single units or 10-packs.

Suppliers

Company
Product
Description
Supplier Links
Fan Finger Guard, 60Mm, Aluminium; Fan Frame Size Orion Fans - 91AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Fan Finger Guard, 60Mm, Aluminium; Fan Frame Size Orion Fans
91AH9651
Fan Finger Guard, 60Mm, Aluminium; Fan Frame Size Orion Fans 91AH9651
FAN FINGER GUARD, 60MM, ALUMINIUM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series; Fixing Centers:50mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

FAN FINGER GUARD, 60MM, ALUMINIUM; Fan Frame Size:60mm; For Use With:Orion Fans OD6010, OD6015, OD6020, OD6025, OA60 Series; Fixing Centers:50mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 91AH9651
Product Name Fan Finger Guard, 60Mm, Aluminium; Fan Frame Size Orion Fans
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details