ORION Fans Fan Finger Guard, 120Mm, Aluminium; Fan Frame Size Orion Fans WMG120M

Description
FAN FINGER GUARD, 120MM, ALUMINIUM; Fan Frame Size:120mm; For Use With:Orion Fans OD1225, OD1238, OA125, OA109, OA4715 Series; Fixing Centers:104.8mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN FINGER GUARD, 120MM, ALUMINIUM; Fan Frame Size:120mm; For Use With:Orion Fans OD1225, OD1238, OA125, OA109, OA4715 Series; Fixing Centers:104.8mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Finger Guard, 120Mm, Aluminium; Fan Frame Size Orion Fans - 91AH9646 - Newark, An Avnet Company
Chicago, IL, United States
Fan Finger Guard, 120Mm, Aluminium; Fan Frame Size Orion Fans
91AH9646
Fan Finger Guard, 120Mm, Aluminium; Fan Frame Size Orion Fans 91AH9646
FAN FINGER GUARD, 120MM, ALUMINIUM; Fan Frame Size:120mm; For Use With:Orion Fans OD1225, OD1238, OA125, OA109, OA4715 Series; Fixing Centers:104.8mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

FAN FINGER GUARD, 120MM, ALUMINIUM; Fan Frame Size:120mm; For Use With:Orion Fans OD1225, OD1238, OA125, OA109, OA4715 Series; Fixing Centers:104.8mm; Guard Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 91AH9646
Product Name Fan Finger Guard, 120Mm, Aluminium; Fan Frame Size Orion Fans
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details