ORION Fans Rack Thermal Management - TCAC001 TCAC001

Description
Manufacturer: Orion Fans Win Source Part Number: 1029897-TCAC001 Type: Thermal Control Unit Voltage - Input: 120 to 230 VAC Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Orion Fans Win Source Part Number: 1029897-TCAC001 Type: Thermal Control Unit Voltage - Input: 120 to 230 VAC Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - TCAC001 - TCAC001 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - TCAC001
TCAC001
Rack Thermal Management - TCAC001 TCAC001
Manufacturer: Orion Fans Win Source Part Number: 1029897-TCAC001 Type: Thermal Control Unit Voltage - Input: 120 to 230 VAC Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Orion Fans
Win Source Part Number: 1029897-TCAC001
Type: Thermal Control Unit
Voltage - Input: 120 to 230 VAC
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number TCAC001
Product Name Rack Thermal Management - TCAC001
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details