ORION Fans DC Blower ODB9733-12HB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB9733-12HB - ORION Fans
Dallas, TX, USA
DC Blower
ODB9733-12HB
DC Blower ODB9733-12HB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet
FAN, DC BLOWER, SIDE INLET - 70103381 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC BLOWER, SIDE INLET
70103381
FAN, DC BLOWER, SIDE INLET 70103381
Features: Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart Insulation Resistance: Min. 10 Mω at 500 VDC Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA

Features:

  • Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart
  • Insulation Resistance: Min. 10 MΩ at 500 VDC
  • Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA
Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Blower, Side Inlet, 96x33mm, 12VDC, 33CFM, 9.36W, 56dBA, 4000RPM, Dual Ball Bearing, Wire Leads

Blowers DC Blower, Side Inlet, 96x33mm, 12VDC, 33CFM, 9.36W, 56dBA, 4000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number ODB9733-12HB 70103381 ODB9733-12HB
Product Name DC Blower FAN, DC BLOWER, SIDE INLET Blowers
Applications / Use Pressure Blower Product / Process Cooling
Product Form Packaged
Environment Clean
Fan / Blower Diameter 3.8 inch (97 mm)
Air Flow Rate 22 SCFM (37.39 m³/hr) 22 SCFM (37.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details