Motor Brushless DC, Locked rotor and polarity protected, auto restart
Insulation Resistance Min. 10M at 500VDC
Life Expectancy 60,000 hours (L10)
Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
FAN BLOWER, 50MM X 9MM, 0.7W, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:9mm; Air Flow - CFM:3CFM; Air Flow - m3/min:-; Noise Rating:34dB; Bearing Type:Ball Bearing RoHS Compliant: Yes
Blowers DC Blower, Side Inlet, 50x9mm, 12VDC, 3CFM, 0.7W, 34dBA, 5000RPM, Dual Ball Bearing, 2x Wire Leads
| ORION Fans | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | ODB5009-12HB | 91AH9640 | ODB5009-12HB |
| Product Name | DC Blower | Fan Blower, 50Mm X 9Mm, 0.7W, 12Vdc; Blower Type Orion Fans | Blowers |
| Applications / Use | Pressure Blower | ||
| Product Form | Packaged | ||
| Environment | Clean | ||
| Fan / Blower Diameter | 2.0 inch (50 mm) | ||
| Air Flow Rate | 3 SCFM (5.1 m³/hr) | 3 SCFM (5.1 m³/hr) |