ORION Fans Fan Blower, 175Mm X 67Mm, 50.4W, 12Vdc; Blower Type Orion Fans ODB17567-12HB10A

Description
FAN BLOWER, 175MM X 67MM, 50.4W, 12VDC; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 175MM X 67MM, 50.4W, 12VDC; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 175Mm X 67Mm, 50.4W, 12Vdc; Blower Type Orion Fans - 91AH9629 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 175Mm X 67Mm, 50.4W, 12Vdc; Blower Type Orion Fans
91AH9629
Fan Blower, 175Mm X 67Mm, 50.4W, 12Vdc; Blower Type Orion Fans 91AH9629
FAN BLOWER, 175MM X 67MM, 50.4W, 12VDC; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 175MM X 67MM, 50.4W, 12VDC; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9629
Product Name Fan Blower, 175Mm X 67Mm, 50.4W, 12Vdc; Blower Type Orion Fans
Air Flow Rate 338 SCFM (575 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details