Fan Motorized Impellers 48VDC Round - 133.5mm Dia Ball 257.0 CFM (7.20m³/min) 4 Wire Leads
DC Fans DC Motorized Impeller, 133x91mm, 48VDC, 326CFM, 60W, 68dBA, 4600RPM, Dual Ball Bearing, 4x Wire Leads, Tachometer, PWM
FAN IMP MTRZD 133.5X91MM 48VDC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1792-ND | ODB13391-48HB10A | ODB13391-48HB10A |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 257 SCFM (437 m³/hr) | 257 SCFM (437 m³/hr) | |
| Maximum Static Pressure | 1.9 in H2O (3.55 Torr) | ||
| Maximum Sound Level | 68 dbA | 68 dbA | |
| Nominal Voltage | 48 volts | 48 volts |