ORION Fans DC Brushless Fans (BLDC) OD9238-48MBVXE

Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-48MBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-48MBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-48MBVXE-ND
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5975Rpm, 48V, 0.4A; Supply Voltage Vdc Orion Fans - 47AK3004 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5975Rpm, 48V, 0.4A; Supply Voltage Vdc Orion Fans
47AK3004
Dc Fan, Ball, 92Mm, 5975Rpm, 48V, 0.4A; Supply Voltage Vdc Orion Fans 47AK3004
DC FAN, BALL, 92MM, 5975RPM, 48V, 0.4A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.8CFM; Noise Rating:64.1dBA; Power Rating:21.4W

DC FAN, BALL, 92MM, 5975RPM, 48V, 0.4A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.8CFM; Noise Rating:64.1dBA; Power Rating:21.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-48MBVXE-ND 47AK3004
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5975Rpm, 48V, 0.4A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 125 SCFM (212 m³/hr) 125 SCFM (212 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 64.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details