ORION Fans DC Brushless Fans (BLDC) OD9238-48HBIP69K

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-48HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-48HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD9238-48HBIP69K-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 100Cfm, 0.25A, 48V; Supply Voltage Vdc Orion Fans - 45AJ0141 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 100Cfm, 0.25A, 48V; Supply Voltage Vdc Orion Fans
45AJ0141
Dc Axial Fan, Ball, 100Cfm, 0.25A, 48V; Supply Voltage Vdc Orion Fans 45AJ0141
DC AXIAL FAN, BALL, 100CFM, 0.25A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dB; Power Rating:12W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 100CFM, 0.25A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:56dB; Power Rating:12W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-48HBIP69K-ND 45AJ0141
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 100Cfm, 0.25A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60500LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 24 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
Fan Accessories Qualtek Electronics - 17B6437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details