ORION Fans OD9238 Series OD9238-24MBVXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9238 Series - OD9238-24MBVXC - ORION Fans
Dallas, TX, USA
OD9238 Series
OD9238-24MBVXC
OD9238 Series OD9238-24MBVXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-OD9238-24MBVXC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-24MBVXC-ND
DC Brushless Fans (BLDC) 1053-OD9238-24MBVXC-ND
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 92x38 24V 118cfm, vane axial - OD9238-24MBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 24V 118cfm, vane axial
OD9238-24MBVXC
FAN DC 92x38 24V 118cfm, vane axial OD9238-24MBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7832 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7832
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7832
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:58dB; Power Rating:16.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:58dB; Power Rating:16.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-24MBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-24MBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-24MBVXC
FAN AXIAL 92.5X38MM 24VDC WIRE

FAN AXIAL 92.5X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-24MBVXC 1053-OD9238-24MBVXC-ND OD9238-24MBVXC 36AJ7832 OD9238-24MBVXC
Product Name OD9238 Series DC Brushless Fans (BLDC) FAN DC 92x38 24V 118cfm, vane axial Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr) 105 SCFM (178 m³/hr) 118 SCFM (201 m³/hr)
Maximum Static Pressure 0.5900 in H2O (1.1 Torr) 0.5900 in H2O (1.1 Torr)
Maximum Sound Level 55 dbA 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06025BHMW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
2 suppliers