ORION Fans DC Brushless Fans (BLDC) OD9238-24LB

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-24LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-24LB-ND
DC Brushless Fans (BLDC) 1053-OD9238-24LB-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Fan, 92Mm, 78Cfm, 24V, 3500Rpm; Supply Voltage Vdc Orion Fans - 33AK7555 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 92Mm, 78Cfm, 24V, 3500Rpm; Supply Voltage Vdc Orion Fans
33AK7555
Dc Fan, 92Mm, 78Cfm, 24V, 3500Rpm; Supply Voltage Vdc Orion Fans 33AK7555
DC FAN, 92MM, 78CFM, 24V, 3500RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50.2dBA; Power Rating:4.8W; Rated Speed:3500rpm

DC FAN, 92MM, 78CFM, 24V, 3500RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:50.2dBA; Power Rating:4.8W; Rated Speed:3500rpm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-24LB-ND 33AK7555
Product Name DC Brushless Fans (BLDC) Dc Fan, 92Mm, 78Cfm, 24V, 3500Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 50.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details