ORION Fans OD9238 Series OD9238-24HBVXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9238 Series - OD9238-24HBVXC - ORION Fans
Dallas, TX, USA
OD9238 Series
OD9238-24HBVXC
OD9238 Series OD9238-24HBVXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1289-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1289-ND
DC Brushless Fans (BLDC) 1053-1289-ND
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 92x38 24V 135cfm, vane axial - OD9238-24HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 24V 135cfm, vane axial
OD9238-24HBVXC
FAN DC 92x38 24V 135cfm, vane axial OD9238-24HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-24HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-24HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-24HBVXC
FAN AXIAL 92.5X38MM 24VDC WIRE

FAN AXIAL 92.5X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 24VDC, 135CFM, 16W, 0.7A, 58dBA, 5400RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 24VDC, 135CFM, 16W, 0.7A, 58dBA, 5400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 135Cfm, 58.5Db, 15.6W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 135Cfm, 58.5Db, 15.6W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2644
Axial Fan, 135Cfm, 58.5Db, 15.6W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2644
AXIAL FAN, 135CFM, 58.5DB, 15.6W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:58.5dBA; Power Rating:15.6W RoHS Compliant: Yes

AXIAL FAN, 135CFM, 58.5DB, 15.6W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:58.5dBA; Power Rating:15.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-24HBVXC 1053-1289-ND OD9238-24HBVXC OD9238-24HBVXC OD9238-24HBVXC 89AH2644
Product Name OD9238 Series DC Brushless Fans (BLDC) FAN DC 92x38 24V 135cfm, vane axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 135Cfm, 58.5Db, 15.6W, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr) 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 58 dbA 58 dbA 58 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details