ORION Fans DC Brushless Fans (BLDC) OD9238-24HB02A

Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1674-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1674-ND
DC Brushless Fans (BLDC) 1053-1674-ND
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 3 Wire Leads

Buy Now Datasheet
FAN DC 92x38 24V , W/Alarm Output, 90cfm - OD9238-24HB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 24V , W/Alarm Output, 90cfm
OD9238-24HB02A
FAN DC 92x38 24V , W/Alarm Output, 90cfm OD9238-24HB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-24HB02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-24HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-24HB02A
FAN AXIAL 92.5X38MM 24VDC WIRE

FAN AXIAL 92.5X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x38mm, 24VDC, 90CFM, 0.28A, 50dBA, 4000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

DC Fans DC Fan, 92x38mm, 24VDC, 90CFM, 0.28A, 50dBA, 4000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7828 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7828
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7828
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:50dB; Power Rating:13.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:50dB; Power Rating:13.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1674-ND OD9238-24HB02A OD9238-24HB02A OD9238-24HB02A 36AJ7828
Product Name DC Brushless Fans (BLDC) FAN DC 92x38 24V , W/Alarm Output, 90cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 299DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-02510BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
2 suppliers