ORION Fans DC Brushless Fans (BLDC) OD9225-24HB01A

Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1282-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1282-ND
DC Brushless Fans (BLDC) 1053-1282-ND
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads

Buy Now Datasheet
FAN DC 92X25 24V BALL W/OC TACH, 50cfm - OD9225-24HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 24V BALL W/OC TACH, 50cfm
OD9225-24HB01A
FAN DC 92X25 24V BALL W/OC TACH, 50cfm OD9225-24HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 24VDC, 53CFM, 0.14A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 92x25mm, 24VDC, 53CFM, 0.14A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-24HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-24HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-24HB01A
FAN AXIAL 92.5X25MM 24VDC WIRE

FAN AXIAL 92.5X25MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7814 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7814
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7814
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:38.5dB; Power Rating:-; Rated Speed:3325rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:38.5dB; Power Rating:-; Rated Speed:3325rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1282-ND OD9225-24HB01A OD9225-24HB01A OD9225-24HB01A 36AJ7814
Product Name DC Brushless Fans (BLDC) FAN DC 92X25 24V BALL W/OC TACH, 50cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr) 50 SCFM (84.99 m³/hr) 53 SCFM (90.09 m³/hr) 60 SCFM (102 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details