ORION Fans DC Brushless Fans (BLDC) OD9220-24MB

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9220-24MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9220-24MB-ND
DC Brushless Fans (BLDC) OD9220-24MB-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x20mm, 24VDC, 28CFM, 0.12A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 92x20mm, 24VDC, 28CFM, 0.12A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7809 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7809
Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7809
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:31dB; Power Rating:28W; Rated Speed:2400rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:31dB; Power Rating:28W; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site
Fan DC 92X20 24V Ball, 28cfm - OD9220-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Fan DC 92X20 24V Ball, 28cfm
OD9220-24MB
Fan DC 92X20 24V Ball, 28cfm OD9220-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9220-24MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9220-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9220-24MB
FAN AXIAL 92X20MM 24VDC WIRE

FAN AXIAL 92X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9220-24MB-ND OD9220-24MB 36AJ7809 OD9220-24MB OD9220-24MB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fan DC 92X20 24V Ball, 28cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details