FAN AXIAL 80X38MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD8038-24LB-VXC10A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 83 SCFM (141 m³/hr) |
| Maximum Sound Level | 51 dbA |
| Nominal Voltage | 24 volts |