The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
FAN AXIAL 80X38MM 12VDC WIRE
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 12VDC, 89CFM, 10W, 54dBA, 5600RPM, Ball Bearing, Wire Leads
| ORION Fans | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8038-12MB-VXC | OD8038-12MB-VXC | OD8038-12MB-VXC |
| Product Name | OD8038 'VA' Series | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 89 SCFM (151 m³/hr) | 89 SCFM (151 m³/hr) | |
| Maximum Static Pressure | 0.7500 in H2O (1.4 Torr) | ||
| Maximum Sound Level | 54 dbA | 54 dbA | |
| Nominal Voltage | 12 volts | 12 volts |