ORION Fans OD8038 Series OD8038-12LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8038 Series - OD8038-12LB - ORION Fans
Dallas, TX, USA
OD8038 Series
OD8038-12LB
OD8038 Series OD8038-12LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires, Red(+), Black (-)

Motor Brushless DC, auto restart, polarity protected.

Datasheet
DC Brushless Fans (BLDC) - OD8038-12LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8038-12LB-ND
DC Brushless Fans (BLDC) OD8038-12LB-ND
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 38.0 CFM (1.06m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 38.0 CFM (1.06m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7792 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7792
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7792
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41.3dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41.3dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x38mm, 12VDC, 38CFM, 0.14A, 32dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)

DC Fans DC Fan, 80x38mm, 12VDC, 38CFM, 0.14A, 32dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)

Buy Now Datasheet
FAN DC 80X38 12V BALL, 38cfm - OD8038-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X38 12V BALL, 38cfm
OD8038-12LB
FAN DC 80X38 12V BALL, 38cfm OD8038-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-12LB
FAN AXIAL 80.5X38MM 12VDC WIRE

FAN AXIAL 80.5X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-12LB OD8038-12LB-ND 36AJ7792 OD8038-12LB OD8038-12LB OD8038-12LB
Product Name OD8038 Series DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 80X38 12V BALL, 38cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr) 38 SCFM (64.59 m³/hr) 50 SCFM (84.99 m³/hr) 38 SCFM (64.59 m³/hr) 38 SCFM (64.59 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr) 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 299DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBKW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers