ORION Fans DC Brushless Fans (BLDC) OD8038-12HBXE10A

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1622-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1622-ND
DC Brushless Fans (BLDC) 1053-1622-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Speed, High Static Pressure, 80x38mm, 12VDC, 141CFM, 4.1A, 49W, 71dBA, 13500RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, Super High Speed, High Static Pressure, 80x38mm, 12VDC, 141CFM, 4.1A, 49W, 71dBA, 13500RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet
FAN DC 80x38 12V 141cfm 3.9 H2O - OD8038-12HBXE10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 12V 141cfm 3.9 H2O
OD8038-12HBXE10A
FAN DC 80x38 12V 141cfm 3.9 H2O OD8038-12HBXE10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7789 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7789
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7789
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132CFM; Noise Rating:73dB; Power Rating:69W; Current Rating:5.8ARoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132CFM; Noise Rating:73dB; Power Rating:69W; Current Rating:5.8ARoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-12HBXE10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-12HBXE10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-12HBXE10A
FAN AXIAL 80X38MM 12VDC WIRE

FAN AXIAL 80X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1622-ND OD8038-12HBXE10A OD8038-12HBXE10A 36AJ7789 OD8038-12HBXE10A
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 80x38 12V 141cfm 3.9 H2O Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 132 SCFM (224 m³/hr) 141 SCFM (240 m³/hr)
Maximum Static Pressure 3.9 in H2O (7.29 Torr)
Maximum Sound Level 71 dbA 71 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details