ORION Fans DC Brushless Fans (BLDC) OD8032-48HBIP69K

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8032-48HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8032-48HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD8032-48HBIP69K-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 77Cfm, 0.16A, 48V; Supply Voltage Vdc Orion Fans - 45AJ0134 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 77Cfm, 0.16A, 48V; Supply Voltage Vdc Orion Fans
45AJ0134
Dc Axial Fan, Ball, 77Cfm, 0.16A, 48V; Supply Voltage Vdc Orion Fans 45AJ0134
DC AXIAL FAN, BALL, 77CFM, 0.16A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 77CFM, 0.16A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dB; Power Rating:7.8W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8032-48HBIP69K-ND 45AJ0134
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 77Cfm, 0.16A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr) 77 SCFM (131 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
DC Brushless Fans (BLDC) - FAD1-05010BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers