ORION Fans DC Brushless Fans (BLDC) OD8032-48HB

Description
Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1268-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1268-ND
DC Brushless Fans (BLDC) 1053-1268-ND
Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1055034-OD8032-48HB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1055034-OD8032-48HB
Fans, Thermal Management - DC Brushless Fans (BLDC) 1055034-OD8032-48HB
Win Source Part Number: 1055034-OD8032-48HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD8032 Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 48VDC Lifetime @ Temp.: 60000 Hrs @ 40°C Voltage Range: 24 ~ 56VDC Width: 32.00mm Air Flow: 50.0 CFM (1.40m³/min) Static Pressure: 0.430 in H2O (107.1 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.0dB RPM: 3800 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Temperature Range - Operating: -4 ~ 176°F (-20 ~ 80°C) Dimension: Square - 80.5mm L x 80.5mm H Alternative Parts (Cross-Reference): OD8032-24HB; OD8032-12HB; FAD1-08032CBHW12; FAD1-08032DBHW12; OD9225-48HB; EFC0812DB-F00; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.160A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: OD8032-48HBX,1053-12 68,OD803248HB Base Product Number: OD8032 Approval Agency: cURus, TUV

Win Source Part Number: 1055034-OD8032-48HB
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: OD8032
Termination: 2 Wire Leads
Package: Box
Standard Package: 1
Voltage - Rated: 48VDC
Lifetime @ Temp.: 60000 Hrs @ 40°C
Voltage Range: 24 ~ 56VDC
Width: 32.00mm
Air Flow: 50.0 CFM (1.40m³/min)
Static Pressure: 0.430 in H2O (107.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 40.0dB
RPM: 3800 RPM
Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Temperature Range - Operating: -4 ~ 176°F (-20 ~ 80°C)
Dimension: Square - 80.5mm L x 80.5mm H
Alternative Parts (Cross-Reference): OD8032-24HB; OD8032-12HB; FAD1-08032CBHW12; FAD1-08032DBHW12; OD9225-48HB; EFC0812DB-F00;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.160A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: OD8032-48HBX,1053-1268,OD803248HB
Base Product Number: OD8032
Approval Agency: cURus, TUV

Buy Now Datasheet
Axial Fan, Ball, 50Cfm, 42Db, 0.07A, 48V; Supply Voltage Vdc Orion Fans - 89AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 50Cfm, 42Db, 0.07A, 48V; Supply Voltage Vdc Orion Fans
89AH2624
Axial Fan, Ball, 50Cfm, 42Db, 0.07A, 48V; Supply Voltage Vdc Orion Fans 89AH2624
AXIAL FAN, BALL, 50CFM, 42DB, 0.07A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:42dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 50CFM, 42DB, 0.07A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:42dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x32mm, 48VDC, 50CFM, 0.08A, 42dBA, 3800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 80x32mm, 48VDC, 50CFM, 0.08A, 42dBA, 3800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8032-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8032-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8032-48HB
FAN AXIAL 80.5X32MM 48VDC WIRE

FAN AXIAL 80.5X32MM 48VDC WIRE

Supplier's Site
Fan; 80 x 80 mm; 32 mm; 48; 42 CFM (Max.); 40 dBA; Ball; 0.16 A; 4800 RPM; DC - 70103773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 32 mm; 48; 42 CFM (Max.); 40 dBA; Ball; 0.16 A; 4800 RPM; DC
70103773
Fan; 80 x 80 mm; 32 mm; 48; 42 CFM (Max.); 40 dBA; Ball; 0.16 A; 4800 RPM; DC 70103773
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
FAN DC 80X32 48V BALL, 50cfm - OD8032-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 48V BALL, 50cfm
OD8032-48HB
FAN DC 80X32 48V BALL, 50cfm OD8032-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1268-ND 1055034-OD8032-48HB 89AH2624 OD8032-48HB OD8032-48HB 70103773 OD8032-48HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC) Axial Fan, Ball, 50Cfm, 42Db, 0.07A, 48V; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 80 x 80 mm; 32 mm; 48; 42 CFM (Max.); 40 dBA; Ball; 0.16 A; 4800 RPM; DC FAN DC 80X32 48V BALL, 50cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 42 SCFM (71.39 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr) 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details