ORION Fans DC Brushless Fans (BLDC) OD8032-12LB

Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD8032-12LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8032-12LB-ND
DC Brushless Fans (BLDC) OD8032-12LB-ND
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 80X32 12V BALL, 40cfm - OD8032-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X32 12V BALL, 40cfm
OD8032-12LB
FAN DC 80X32 12V BALL, 40cfm OD8032-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7779 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7779
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7779
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dB; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:35dB; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8032-12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8032-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8032-12LB
FAN AXIAL 80.5X32MM 12VDC WIRE

FAN AXIAL 80.5X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8032-12LB-ND OD8032-12LB 36AJ7779 OD8032-12LB
Product Name DC Brushless Fans (BLDC) FAN DC 80X32 12V BALL, 40cfm Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details