ORION Fans DC Brushless Fans (BLDC) OD8032-12HBIP68

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1867-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1867-ND
DC Brushless Fans (BLDC) 1053-1867-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x32mm, 12VDC, 75.3CFM, 7.8W, 0.65A, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x32mm, 12VDC, 75.3CFM, 7.8W, 0.65A, 50dBA, 6000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 12V; Supply Voltage Vdc Orion Fans - 89AH2621 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 12V; Supply Voltage Vdc Orion Fans
89AH2621
Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 12V; Supply Voltage Vdc Orion Fans 89AH2621
AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 77CFM, 50DB, 7.8W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:77CFM; Noise Rating:50dBA; Power Rating:7.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1867-ND OD8032-12HBIP68 89AH2621
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 77Cfm, 50Db, 7.8W, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details