ORION Fans OD8025 Series OD8025-48HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8025 Series - OD8025-48HB - ORION Fans
Dallas, TX, USA
OD8025 Series
OD8025-48HB
OD8025 Series OD8025-48HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1265-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1265-ND
DC Brushless Fans (BLDC) 1053-1265-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 48VDC, 40CFM, 33dBA, Ball Bearing, Wire Leads

DC Fans DC Fan, 80x25mm, 48VDC, 40CFM, 33dBA, Ball Bearing, Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 40.1Cfm, 0.07A, 48V Rohs Compliant Orion Fans - 51AK1750 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 40.1Cfm, 0.07A, 48V Rohs Compliant Orion Fans
51AK1750
Dc Axial Fan, Ball, 40.1Cfm, 0.07A, 48V Rohs Compliant Orion Fans 51AK1750
DC AXIAL FAN, BALL, 40.1CFM, 0.07A, 48V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 40.1CFM, 0.07A, 48V ROHS COMPLIANT: YES

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-48HB
FAN AXIAL 80X25MM 48VDC WIRE

FAN AXIAL 80X25MM 48VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8025-48HB 1053-1265-ND OD8025-48HB 51AK1750 OD8025-48HB
Product Name OD8025 Series DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, Ball, 40.1Cfm, 0.07A, 48V Rohs Compliant Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr) 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 33 dbA 33 dbA 33 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details