ORION Fans DC Brushless Fans (BLDC) OD8025-24LBXE

Description
FAN AXIAL 80X25MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-24LBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-24LBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-24LBXE-ND
FAN AXIAL 80X25MM 24VDC WIRE

FAN AXIAL 80X25MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 5990Rpm, 24V, 0.4A; Supply Voltage Vdc Orion Fans - 47AK2978 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 5990Rpm, 24V, 0.4A; Supply Voltage Vdc Orion Fans
47AK2978
Dc Fan, Ball, 80Mm, 5990Rpm, 24V, 0.4A; Supply Voltage Vdc Orion Fans 47AK2978
DC FAN, BALL, 80MM, 5990RPM, 24V, 0.4A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:64.6CFM; Noise Rating:50.3dB; Power Rating:9.6W; IP Rating:

DC FAN, BALL, 80MM, 5990RPM, 24V, 0.4A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:64.6CFM; Noise Rating:50.3dB; Power Rating:9.6W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-24LBXE-ND 47AK2978
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 5990Rpm, 24V, 0.4A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.6 SCFM (110 m³/hr) 64.6 SCFM (110 m³/hr)
Maximum Static Pressure 0.6300 in H2O (1.18 Torr)
Maximum Sound Level 50.3 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F2090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details