ORION Fans DC Brushless Fans (BLDC) OD8025-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1861-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1861-ND
DC Brushless Fans (BLDC) 1053-1861-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.0 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x25mm, 24VDC, 40CFM, 2.9W, 0.12A, 33dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x25mm, 24VDC, 40CFM, 2.9W, 0.12A, 33dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 40Cfm, 33Db, 2.9W, 24V; Supply Voltage Vdc Orion Fans - 89AH2614 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 40Cfm, 33Db, 2.9W, 24V; Supply Voltage Vdc Orion Fans
89AH2614
Axial Fan, Ball, 40Cfm, 33Db, 2.9W, 24V; Supply Voltage Vdc Orion Fans 89AH2614
AXIAL FAN, BALL, 40CFM, 33DB, 2.9W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 40CFM, 33DB, 2.9W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1861-ND OD8025-24HBIP68 89AH2614
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 40Cfm, 33Db, 2.9W, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details