Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:
DC Fans DC Fan, 80x25mm, 12VDC, 31CFM, Sleeve Bearing, 2x Wire Leads 24AWG
FAN AXIAL 80X25MM 12VDC WIRE
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 70103612 | OD8025-12MS | OD8025-12MS |
| Product Name | Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 12 VDC; 32 CFM (Max.); 28 dB; Sleeve | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) | 31 SCFM (52.69 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||
| Maximum Sound Level | 28 dbA | 28 dbA | |
| Nominal Voltage | 12 volts | 12 volts |