ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12LS

Description
FAN AXIAL 80X25MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 80X25MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8025-12LS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8025-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8025-12LS
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 12 VDC; 22 CFM (Max.); 21 dB; Sleeve - 70103613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 12 VDC; 22 CFM (Max.); 21 dB; Sleeve
70103613
Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 12 VDC; 22 CFM (Max.); 21 dB; Sleeve 70103613
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x25mm, 12VDC, 26CFM, Sleeve Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 80x25mm, 12VDC, 26CFM, Sleeve Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8025-12LS 70103613 OD8025-12LS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 3.15 in. L x 3.15 in. W; 0.984 in.; 12 VDC; 22 CFM (Max.); 21 dB; Sleeve DC Fans
Maximum Air Flow 26 SCFM (44.19 m³/hr) 22 SCFM (37.39 m³/hr)
Maximum Sound Level 23 dbA 21 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 1 watts
Motor Type Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFF20000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers