ORION Fans DC Brushless Fans (BLDC) OD8025-12HBXE

Description
FAN AXIAL 80X25MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 80X25MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8025-12HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8025-12HBXE-ND
DC Brushless Fans (BLDC) 1053-OD8025-12HBXE-ND
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 80Mm, 8000Rpm, 12V, 1.1A; Supply Voltage Vdc Orion Fans - 47AK2972 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 80Mm, 8000Rpm, 12V, 1.1A; Supply Voltage Vdc Orion Fans
47AK2972
Dc Fan, Ball, 80Mm, 8000Rpm, 12V, 1.1A; Supply Voltage Vdc Orion Fans 47AK2972
DC FAN, BALL, 80MM, 8000RPM, 12V, 1.1A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:13.2W; IP Rating:

DC FAN, BALL, 80MM, 8000RPM, 12V, 1.1A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:85.8CFM; Noise Rating:60.1dB; Power Rating:13.2W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8025-12HBXE-ND 47AK2972
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 80Mm, 8000Rpm, 12V, 1.1A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85.8 SCFM (146 m³/hr) 85.8 SCFM (146 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 60.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7332 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details