Pelonis Technologies, Inc. 4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028X24BPLB1b-7

Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4028X24BPLB1b-7
4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028X24BPLB1b-7
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 28mm (1.57 x 1.57 x 1.10in.)
12V, 24V
8.25~24.76 CFM (0.23~0.70 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4028X24BPLB1b-7
Product Name 4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level 55.47 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
6038-5 Series 12 V (Voltage) and 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details